Cornell Dubilier Aluminum Electrolytic 228FSB330XEQ

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228FSB330XEQ is a 330 VDC aluminum electrolytic capacitor rated for 2200 µF with a maximum ESR of 0.067 Ω at 20°C and 120 Hz, packaged in a snap-in case measuring 35 mm in diameter and 75 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and is designed for applications such as emergency and signal lights. The capacitor meets specifications for leakage current, dissipation factor, and charge/discharge endurance under rated conditions. Shelf life and thermal stability are maintained per 500 hours at 70°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 228FSB330XEQ is a 330 VDC aluminum electrolytic capacitor rated for 2200 µF with a maximum ESR of 0.067 Ω at 20°C and 120 Hz, packaged in a snap-in case measuring 35 mm in diameter and 75 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and is designed for applications such as emergency and signal lights. The capacitor meets specifications for leakage current, dissipation factor, and charge/discharge endurance under rated conditions. Shelf life and thermal stability are maintained per 500 hours at 70°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228FSB330XEQ - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228FSB330XEQ
Aluminum Electrolytic 228FSB330XEQ
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 228FSB330XEQ
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details