Cornell Dubilier Aluminum Electrolytic 228CKR025M

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.77 A @ 120 Hz, 85°C ESR: 135.6 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.77 A @ 120 Hz, 85°C ESR: 135.6 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228CKR025M is an aluminum electrolytic capacitor with a capacitance of 2200 µF and a rated voltage of 25 WVDC. It has a maximum ESR of 0.1356 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1770 mA at 120 Hz and 85°C. The capacitor measures 16 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm. It operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. The tolerance is ±20% at 120 Hz and 20°C, and the dissipation factor is 0.1356 at 120 Hz.

Datasheet Summary
Powered by GS/AI

The 228CKR025M is an aluminum electrolytic capacitor with a capacitance of 2200 µF and a rated voltage of 25 WVDC. It has a maximum ESR of 0.1356 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1770 mA at 120 Hz and 85°C. The capacitor measures 16 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm. It operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. The tolerance is ±20% at 120 Hz and 20°C, and the dissipation factor is 0.1356 at 120 Hz.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228CKR025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228CKR025M
Aluminum Electrolytic 228CKR025M
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.77 A @ 120 Hz, 85°C ESR: 135.6 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.77 A @ 120 Hz, 85°C
  • ESR: 135.6 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-228CKR025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-228CKR025M
Aluminum Electrolytic Capacitors 2002-228CKR025M
Radial Lead Aluminum Electrolytic Capacitors 2200µF 25V

Radial Lead Aluminum Electrolytic Capacitors 2200µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1108-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1108-ND
Aluminum Electrolytic Capacitors 1572-1108-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 135.6mOhm @ 120Hz 2000 Hrs @ 85°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 135.6mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228CKR025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
228CKR025M
Capacitors - Aluminum Electrolytic Capacitors 228CKR025M
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 228CKR025M 2002-228CKR025M 1572-1108-ND 228CKR025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details