The 228CKE010M is a radial leaded aluminum electrolytic capacitor with a rated voltage of 10 WVDC and a capacitance of 2200 µF. It has a maximum ESR of 0.1959 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 900 mA at 105°C. The dimensions are 10 mm in diameter and 20 mm in length. It operates within a temperature range of -25°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied.
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 173.3mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 2200µF 10V
CAP ALUM 2200UF 20% 10V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 228CKE010M | 1572-1709-ND | 2002-228CKE010M | 228CKE010M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |