Axial lead aluminum electrolytic capacitor rated for 100 WVDC and 100 µF, with a maximum RMS ripple current of 560 mA at 120 Hz and +85°C, an ESR of 0.754 Ω, and dimensions of 13x26 mm. Operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 220µF 100V
220µF 100V Aluminum Electrolytic Capacitors Axial, Can 754mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 220UF 20% 100V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227TTA100M | 2002-227TTA100M | 1572-1105-ND | 227TTA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |