The 227TTA063M is an axial lead aluminum electrolytic capacitor rated for 63 WVDC with a capacitance of 220 µF, a maximum ESR of 0.754 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 490 mA at +85°C. It is housed in a cylindrical case measuring 10 mm in diameter and 21 mm in length. The capacitor operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.04CV + 100 µA for voltages above 100 WVDC, which applies here. The part is designed for general-purpose filtering, bypassing, coupling, and blocking applications.
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 754mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 220µF 63V
CAP ALUM 220UF 20% 63V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227TTA063M | 1572-1708-ND | 2002-227TTA063M | 227TTA063M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |