The 227TMA160M is an aluminum electrolytic capacitor with a rated voltage of 160 VDC, capacitance of 220 µF, maximum ESR of 1.507 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 510 mA at 105°C. It has a case size of 22 mm diameter by 41 mm length. The device operates over a temperature range of -40°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Its dissipation factor is specified at 0.20 at 120 Hz and 20°C, and leakage current is specified as 0.04CV + 100 µA for WVDC above 100 V.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 220µF 160V
220µF 160V Aluminum Electrolytic Capacitors Axial, Can 1.507Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 220UF 20% 160V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227TMA160M | 2002-227TMA160M | 227TMA160M-ND | 227TMA160M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |