The 227TMA050M is an axial leaded aluminum electrolytic capacitor with a rated voltage of 50 VDC and a capacitance of 220 µF. It has a maximum ESR of 0.904 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 290 mA at 120 Hz and +105°C. The physical dimensions are 10 mm in diameter by 21 mm in length. It operates within a temperature range of -25°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor maximum is 0.12 at 120 Hz and 20°C. Leakage current is limited to 0.01CV + 40 µA or 4 µA, whichever is greater, for this voltage range. All specified performance characteristics are validated under the TMA series extended life standard.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 220µF 50V
220µF 50V Aluminum Electrolytic Capacitors Axial, Can 904mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 220UF 20% 50V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227TMA050M | 2002-227TMA050M | 227TMA050M-ND | 227TMA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |