Cornell Dubilier Aluminum Electrolytic 227SML016M

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 220 µF, ESR of 1.507 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 280 mA at 85°C. It has a size of 8 mm diameter by 10.5 mm length, operates from -40°C to +85°C, and meets a 2000-hour load life requirement at rated voltage. The capacitance tolerance is +20% at 120 Hz and 20°C, with leakage current not exceeding 0.01CV or 3 µA, whichever is greater. The part is designed for filtering, bypassing, coupling, and blocking applications.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 220 µF, ESR of 1.507 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 280 mA at 85°C. It has a size of 8 mm diameter by 10.5 mm length, operates from -40°C to +85°C, and meets a 2000-hour load life requirement at rated voltage. The capacitance tolerance is +20% at 120 Hz and 20°C, with leakage current not exceeding 0.01CV or 3 µA, whichever is greater. The part is designed for filtering, bypassing, coupling, and blocking applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227SML016M
Aluminum Electrolytic 227SML016M
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 227SML016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
227SML016M-ND
Aluminum Electrolytic Capacitors 227SML016M-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.507Ohm @ 120Hz 2000 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.507Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227SML016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227SML016M
Aluminum Electrolytic Capacitors 2002-227SML016M
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 220µF 16V

Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 220µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227SML016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
227SML016M
Capacitors - Aluminum Electrolytic Capacitors 227SML016M
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 227SML016M 227SML016M-ND 2002-227SML016M 227SML016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details