Cornell Dubilier Aluminum Electrolytic 227KBM010M

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 340 mA @ 100 kHz, 105°C ESR: 1.43 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 340 mA @ 100 kHz, 105°C ESR: 1.43 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227KBM010M is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 220 μlF and a tolerance of ±20%. It has a maximum ESR of 1.433 Ω at 120 Hz and 20°C, and a ripple current rating of 340 mA at 100 kHz and 105°C. The device measures 6.3 mm in diameter and 11 mm in length, with a lead spacing of 2.5 mm. It operates from −40°C to +105°C and is rated for 6000 hours of load life at 105°C with rated voltage applied.

Datasheet Summary
Powered by GS/AI

The 227KBM010M is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 220 μlF and a tolerance of ±20%. It has a maximum ESR of 1.433 Ω at 120 Hz and 20°C, and a ripple current rating of 340 mA at 100 kHz and 105°C. The device measures 6.3 mm in diameter and 11 mm in length, with a lead spacing of 2.5 mm. It operates from −40°C to +105°C and is rated for 6000 hours of load life at 105°C with rated voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227KBM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227KBM010M
Aluminum Electrolytic 227KBM010M
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 340 mA @ 100 kHz, 105°C ESR: 1.43 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 4,000 @ 105°C
  • Ripple Current: 340 mA @ 100 kHz, 105°C
  • ESR: 1.43 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 11mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-227KBM010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-227KBM010M-ND
Aluminum Electrolytic Capacitors 1572-227KBM010M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227KBM010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227KBM010M
Aluminum Electrolytic Capacitors 2002-227KBM010M
Radial Lead Aluminum Electrolytic Capacitors, Long Life

Radial Lead Aluminum Electrolytic Capacitors, Long Life

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 227KBM010M 1572-227KBM010M-ND 2002-227KBM010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C593U040EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details