Cornell Dubilier Aluminum Electrolytic 227FXM025M

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 220 mA @ 120 Hz, 105°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 10mm Length: 9mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 220 mA @ 120 Hz, 105°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 10mm Length: 9mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227FXM025M is an aluminum electrolytic capacitor rated for 25 WVDC with a capacitance of 220 µF, designed for bypass, coupling, filter, and decoupling applications. It has a maximum ESR of 1.206 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 220 mA at 120 Hz and 105°C. The part measures 10 mm in diameter and 9 mm in length, with a lead spacing of 5.0 mm. It operates over a temperature range of -55°C to +105°C and meets a 1000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 227FXM025M is an aluminum electrolytic capacitor rated for 25 WVDC with a capacitance of 220 µF, designed for bypass, coupling, filter, and decoupling applications. It has a maximum ESR of 1.206 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 220 mA at 120 Hz and 105°C. The part measures 10 mm in diameter and 9 mm in length, with a lead spacing of 5.0 mm. It operates over a temperature range of -55°C to +105°C and meets a 1000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227FXM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227FXM025M
Aluminum Electrolytic 227FXM025M
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 220 mA @ 120 Hz, 105°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 10mm Length: 9mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 220 mA @ 120 Hz, 105°C
  • ESR: 1.21 Ω @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 9mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-227FXM025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227FXM025M
Aluminum Electrolytic Capacitors 2002-227FXM025M
Aluminum Electrolytic Capacitors

Aluminum Electrolytic Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-227FXM025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-227FXM025M-ND
Aluminum Electrolytic Capacitors 1572-227FXM025M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 227FXM025M 2002-227FXM025M 1572-227FXM025M-ND
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers