Cornell Dubilier Aluminum Electrolytic 227FSL450XCZ

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227FSL450XCZ is a photoflash aluminum electrolytic capacitor rated for 450 VDC, with a capacitance of 220 µF, a maximum ESR of 0.52777 Ω at 120 Hz and 20°C, and dimensions of 25 mm diameter by 60 mm length. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20%, and a dissipation factor of 0.07 at 120 Hz and 25°C. The capacitor is designed for high-reliability applications such as emergency and signal lights, with tested performance over 1 million flashes at rated voltage and 45°C. Shelf life requirements are met after 500 hours at 70°C with no applied voltage.

Datasheet Summary
Powered by GS/AI

The 227FSL450XCZ is a photoflash aluminum electrolytic capacitor rated for 450 VDC, with a capacitance of 220 µF, a maximum ESR of 0.52777 Ω at 120 Hz and 20°C, and dimensions of 25 mm diameter by 60 mm length. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20%, and a dissipation factor of 0.07 at 120 Hz and 25°C. The capacitor is designed for high-reliability applications such as emergency and signal lights, with tested performance over 1 million flashes at rated voltage and 45°C. Shelf life requirements are met after 500 hours at 70°C with no applied voltage.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227FSL450XCZ - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227FSL450XCZ
Aluminum Electrolytic 227FSL450XCZ
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 227FSL450XCZ
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 70 C (-4 to 158 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details