The 227FSB360XGBE is an aluminum electrolytic capacitor designed for photoflash applications, rated for 360 VDC with a surge voltage of 390 VDC. It has a capacitance of 220 µF, an ESR of 0.469 Ω at 120 Hz and 20°C, and snap-in mounting with dimensions of 22 mm diameter by 35 mm length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and meets specified limits for leakage current, dissipation factor, and endurance under charge/discharge cycles and shelf life conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 227FSB360XGBE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |