The 227FSB330XGBD is a snap-in aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 330 VDC, a capacitance of 220 µF, and an ESR of 0.469 Ω at 120 Hz and 20°C. It has dimensions of 22 mm in diameter and 40 mm in length, with an operating temperature range of -20°C to +55°C, a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and a dissipation factor of 0.07. The capacitor supports 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance and meets shelf life requirements of 500 hours at 70°C with no applied voltage. Leakage current is limited to 1 × Capacitance (µF) after 5 minutes at rated voltage and 25°C. All performance parameters are within the specified limits for the FSB series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 227FSB330XGBD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |