Cornell Dubilier Aluminum Electrolytic 227CKS025MGM

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 280 mA @ 120 Hz, 85°C ESR: 1.06 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 280 mA @ 120 Hz, 85°C ESR: 1.06 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227CKS025MGM is an aluminum electrolytic capacitor with a capacitance of 220 µF and a rated voltage of 25 WVDC. It has a diameter of 6.3 mm and a length of 11 mm, with a lead spacing of 2.5 mm. The maximum RMS ripple current is 370 mA at 120 Hz and 85°C, and the ESR is 1.055 Ω at 120 Hz and 20°C. It operates from -40°C to +85°C and meets a 2,000-hour load life specification at 85°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 227CKS025MGM is an aluminum electrolytic capacitor with a capacitance of 220 µF and a rated voltage of 25 WVDC. It has a diameter of 6.3 mm and a length of 11 mm, with a lead spacing of 2.5 mm. The maximum RMS ripple current is 370 mA at 120 Hz and 85°C, and the ESR is 1.055 Ω at 120 Hz and 20°C. It operates from -40°C to +85°C and meets a 2,000-hour load life specification at 85°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227CKS025MGM - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227CKS025MGM
Aluminum Electrolytic 227CKS025MGM
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 280 mA @ 120 Hz, 85°C ESR: 1.06 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 280 mA @ 120 Hz, 85°C
  • ESR: 1.06 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 11mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-227CKS025MGM - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227CKS025MGM
Aluminum Electrolytic Capacitors 2002-227CKS025MGM
Radial Lead Aluminum Electrolytic Capacitors 220µF 25V

Radial Lead Aluminum Electrolytic Capacitors 220µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1705-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1705-ND
Aluminum Electrolytic Capacitors 1572-1705-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 1.055Ohm @ 120Hz 2000 Hrs @ 85°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can 1.055Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227CKS025MGM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
227CKS025MGM
Capacitors - Aluminum Electrolytic Capacitors 227CKS025MGM
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 227CKS025MGM 2002-227CKS025MGM 1572-1705-ND 227CKS025MGM
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101193U050BF2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers