The 227ALG050MGBJ is an aluminum polymer capacitor designed for high ripple current and low ESR in industrial, medical, and automotive power supplies. It has a radial case with dimensions of 10 mm in diameter and 12 mm in length. Rated for 50 V DC, it provides 220 µF capacitance with a tolerance of +20% at 120 Hz and 20°C. The maximum ESR is 0.9043 Ω at 100 kHz and 20°C, with a ripple current rating of 2200 mA at 105°C. Operating temperature ranges from -55°C to +125°C, and it withstands a surge voltage of 1.15 times the rated voltage. Load life is 2000 hours at 125°C with rated voltage and ripple current applied, meeting specified limits for capacitance change, dissipation factor, ESR, and leakage current.
Aluminum Polymer Capacitors, High Temperature 220µF 50V
220µF 50V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 220UF 20% 50V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227ALG050MGBJ | 2002-227ALG050MGBJ | 227ALG050MGBJ-ND | 227ALG050MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |