The 226TTA100M is an axial lead aluminum electrolytic capacitor rated for 100 WVDC with a capacitance of 22 µF. It has a maximum ESR of 7.536 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 120 mA at 120 Hz and +85°C. The case dimensions are 8 mm diameter by 16 mm length. It operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 22µF 100V
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 7.536Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 22UF 20% 100V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226TTA100M | 2002-226TTA100M | 1572-1095-ND | 226TTA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |