The 226TMA250M is an axial leaded aluminum electrolytic capacitor rated for 250VDC, with a capacitance of 22µF, a maximum ESR of 15.071 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 100 mA at 120 Hz and +105°C. It measures 13x26 mm in dimensions and operates within a temperature range of -25°C to +105°C. The capacitor has a capacitance tolerance of +20% at 120 Hz and 20°C, and is designed for a 2000-hour load life at 105°C with rated voltage and ripple current applied.
22µF 250V Aluminum Electrolytic Capacitors Axial, Can 15.071Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 22µF 250V
CAP ALUM 22UF 20% 250V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226TMA250M | 226TMA250M-ND | 2002-226TMA250M | 226TMA250M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |