The 226TMA063M is an aluminum electrolytic capacitor rated for 63 VDC with a capacitance of 22 µF, featuring an extended life of 2000 hours at 105°C. It has a maximum ESR of 7.536 Ω at 120 Hz and 20°C and supports a maximum RMS ripple current of 73 mA at 120 Hz and 105°C. The capacitor is housed in a cylindrical case with dimensions of 6.3 mm in diameter by 16 mm in length. It operates reliably across a temperature range of -25°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
CAP ALUM 22UF 20% 63V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 226TMA063M | 2002-226TMA063M | 226TMA063M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) |