Cornell Dubilier Aluminum Electrolytic 226SVH250MTP

Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 250V Tolerance: -20%/+20% Min Temp: -25°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 105 mA @ 120 Hz, 105°C ESR: 15.07 Ω @ 120 Hz, 20°C Diameter: 12.5mm Length: 13.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 250V Tolerance: -20%/+20% Min Temp: -25°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 105 mA @ 120 Hz, 105°C ESR: 15.07 Ω @ 120 Hz, 20°C Diameter: 12.5mm Length: 13.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a capacitance of 22 µF and a rated voltage of 250 VDC, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 12.5 mm and a length of 13.5 mm, with an ESR of 15.07 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 105 mA at 120 Hz and 105°C. The operating temperature range is -25°C to +105°C, and it meets a 2000-hour load life specification at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a capacitance of 22 µF and a rated voltage of 250 VDC, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 12.5 mm and a length of 13.5 mm, with an ESR of 15.07 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 105 mA at 120 Hz and 105°C. The operating temperature range is -25°C to +105°C, and it meets a 2000-hour load life specification at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 226SVH250MTP - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
226SVH250MTP
Aluminum Electrolytic 226SVH250MTP
For New Design: Yes Capacitance: 22 µF Voltage DC: 250V Tolerance: -20%/+20% Min Temp: -25°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 105 mA @ 120 Hz, 105°C ESR: 15.07 Ω @ 120 Hz, 20°C Diameter: 12.5mm Length: 13.5mm
  • For New Design: Yes
  • Capacitance: 22 µF
  • Voltage DC: 250V
  • Tolerance: -20%/+20%
  • Min Temp: -25°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 105 mA @ 120 Hz, 105°C
  • ESR: 15.07 Ω @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 13.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 226SVH250MTP
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details