Cornell Dubilier Aluminum Electrolytic 226SML6R3M

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 226SML6R3M is a surface-mount aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 22 µF, operating over a temperature range of -40°C to +85°C. It has a dissipation factor of 0.28 at 120 Hz and 20°C, and a maximum RMS ripple current of 52 mA at 85°C and 120 Hz. The part measures 5 mm in diameter by 5.4 mm in length, with a maximum ESR of 9.877 Ω at 120 Hz and +20°C. It complies with a 2000-hour load life test at 85°C and rated voltage, with capacitance change less than 20% and dissipation factor and leakage current within specified limits. Capacitance tolerance is +20% at 120 Hz and 20°C, and surge voltage is rated at 7.9 VDC. The component is designed for filtering, bypassing, coupling, and blocking applications.

Datasheet Summary
Powered by GS/AI

The 226SML6R3M is a surface-mount aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 22 µF, operating over a temperature range of -40°C to +85°C. It has a dissipation factor of 0.28 at 120 Hz and 20°C, and a maximum RMS ripple current of 52 mA at 85°C and 120 Hz. The part measures 5 mm in diameter by 5.4 mm in length, with a maximum ESR of 9.877 Ω at 120 Hz and +20°C. It complies with a 2000-hour load life test at 85°C and rated voltage, with capacitance change less than 20% and dissipation factor and leakage current within specified limits. Capacitance tolerance is +20% at 120 Hz and 20°C, and surge voltage is rated at 7.9 VDC. The component is designed for filtering, bypassing, coupling, and blocking applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 226SML6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
226SML6R3M
Aluminum Electrolytic 226SML6R3M
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 226SML6R3M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
226SML6R3M
Capacitors - Aluminum Electrolytic Capacitors 226SML6R3M
CAP ALUM 22UF 20% 6.3V SMD

CAP ALUM 22UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 226SML6R3M 226SML6R3M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C693U010EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 107SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers