Cornell Dubilier Aluminum Electrolytic 226SML063M

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SML series aluminum electrolytic capacitors provide filtering, bypass, coupling, and blocking applications with a rated voltage of 63 WVDC and capacitance of 22 µF, in a 6.3 mm diameter by 7.7 mm length cylindrical package, operating over -40°C to +85°C, with ≤20% capacitance change and dissipation factor ≤200% of maximum specified after 2000 hours at 85°C with rated voltage.

Datasheet Summary
Powered by GS/AI

SML series aluminum electrolytic capacitors provide filtering, bypass, coupling, and blocking applications with a rated voltage of 63 WVDC and capacitance of 22 µF, in a 6.3 mm diameter by 7.7 mm length cylindrical package, operating over -40°C to +85°C, with ≤20% capacitance change and dissipation factor ≤200% of maximum specified after 2000 hours at 85°C with rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 226SML063M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
226SML063M
Aluminum Electrolytic 226SML063M
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 226SML063M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers