Cornell Dubilier Aluminum Electrolytic 226PGM6R3M

Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 31 mA @ 120 Hz, 105°C ESR: 16.58 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 31 mA @ 120 Hz, 105°C ESR: 16.58 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 226PGM6R3M is a 22 µF, 6.3 VDC aluminum electrolytic capacitor designed for bypass, coupling, filtering, and de-coupling applications. It has a diameter of 4 mm and a height of 7 mm, with a lead spacing of 1.5 mm. The operating temperature range is -55°C to +105°C. At 120 Hz and 20°C, the maximum ESR is 16.58 Ω, and the maximum RMS ripple current is 31 mA. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1000 hours at 105°C with rated voltage applied, with capacitance change less than 25% and dissipation factor under 150% of the maximum specified value. Leakage current is specified as 0.01CV or 3 µA, whichever is greater. The capacitor meets the specified ratings for surge voltage, dissipation factor, and low-temperature impedance stability as documented.

Datasheet Summary
Powered by GS/AI

The 226PGM6R3M is a 22 µF, 6.3 VDC aluminum electrolytic capacitor designed for bypass, coupling, filtering, and de-coupling applications. It has a diameter of 4 mm and a height of 7 mm, with a lead spacing of 1.5 mm. The operating temperature range is -55°C to +105°C. At 120 Hz and 20°C, the maximum ESR is 16.58 Ω, and the maximum RMS ripple current is 31 mA. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1000 hours at 105°C with rated voltage applied, with capacitance change less than 25% and dissipation factor under 150% of the maximum specified value. Leakage current is specified as 0.01CV or 3 µA, whichever is greater. The capacitor meets the specified ratings for surge voltage, dissipation factor, and low-temperature impedance stability as documented.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 226PGM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
226PGM6R3M
Aluminum Electrolytic 226PGM6R3M
For New Design: Yes Capacitance: 22 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 31 mA @ 120 Hz, 105°C ESR: 16.58 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
  • For New Design: Yes
  • Capacitance: 22 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 31 mA @ 120 Hz, 105°C
  • ESR: 16.58 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 7mm
  • Lead Spacing: 1.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-226PGM6R3M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-226PGM6R3M-ND
Aluminum Electrolytic Capacitors 1572-226PGM6R3M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-226PGM6R3M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-226PGM6R3M
Aluminum Electrolytic Capacitors 2002-226PGM6R3M
Radial Lead Aluminum Electrolytic Capacitors, +105 ºC 7mm Height Low Profile

Radial Lead Aluminum Electrolytic Capacitors, +105 ºC 7mm Height Low Profile

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 226PGM6R3M 1572-226PGM6R3M-ND 2002-226PGM6R3M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details