Cornell Dubilier Aluminum Electrolytic 226PBM016M

Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 47 mA @ 120 Hz, 85°C ESR: 15.06 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 47 mA @ 120 Hz, 85°C ESR: 15.06 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 226PBM016M is a 22 µF, 16 V bi-polar aluminum electrolytic capacitor with a 7 mm height and 5 mm diameter, designed for crossover networks and audio coupling. It has an ESR of 15.06 Ω at 120 Hz and 20°C and supports a maximum RMS ripple current of 47 mA at 120 Hz and 85°C. Operating temperature ranges from -40°C to +85°C. The part meets a 1,000-hour load life test at 85°C with reversing polarity every 250 hours, with capacitance change limited to less than 20% of initial value and dissipation factor and leakage current within specified multipliers. Lead spacing is 2 mm.

Datasheet Summary
Powered by GS/AI

The 226PBM016M is a 22 µF, 16 V bi-polar aluminum electrolytic capacitor with a 7 mm height and 5 mm diameter, designed for crossover networks and audio coupling. It has an ESR of 15.06 Ω at 120 Hz and 20°C and supports a maximum RMS ripple current of 47 mA at 120 Hz and 85°C. Operating temperature ranges from -40°C to +85°C. The part meets a 1,000-hour load life test at 85°C with reversing polarity every 250 hours, with capacitance change limited to less than 20% of initial value and dissipation factor and leakage current within specified multipliers. Lead spacing is 2 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 226PBM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
226PBM016M
Aluminum Electrolytic 226PBM016M
For New Design: Yes Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 47 mA @ 120 Hz, 85°C ESR: 15.06 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 22 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 47 mA @ 120 Hz, 85°C
  • ESR: 15.06 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 7mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-226PBM016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-226PBM016M-ND
Aluminum Electrolytic Capacitors 1572-226PBM016M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-226PBM016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-226PBM016M
Aluminum Electrolytic Capacitors 2002-226PBM016M
Aluminum Electrolytic Capacitors, +85 °C Non-Polar Radial Lead

Aluminum Electrolytic Capacitors, +85 °C Non-Polar Radial Lead

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 226PBM016M 1572-226PBM016M-ND 2002-226PBM016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers