CAP CER 560PF 1.5KV X7R 2220
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2220Y1K50561JXR |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |