Cornell Dubilier Aluminum Electrolytic 189LMX035M2EH

Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 189LMX035M2EH is a 18,000 µF aluminum electrolytic capacitor rated for 35 VDC, with a maximum ESR of 0.023 Ω at 120 Hz and 20°C, and a ripple current rating of 4.29 A at 105°C. It has a diameter of 35 mm and a length of 50 mm. The capacitor operates within a temperature range of -40°C to +105°C for voltages below 100 VDC and retains performance under 5,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz, 20°C.

Datasheet Summary
Powered by GS/AI

The 189LMX035M2EH is a 18,000 µF aluminum electrolytic capacitor rated for 35 VDC, with a maximum ESR of 0.023 Ω at 120 Hz and 20°C, and a ripple current rating of 4.29 A at 105°C. It has a diameter of 35 mm and a length of 50 mm. The capacitor operates within a temperature range of -40°C to +105°C for voltages below 100 VDC and retains performance under 5,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz, 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 189LMX035M2EH - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
189LMX035M2EH
Aluminum Electrolytic 189LMX035M2EH
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 18,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 35mm
  • Length: 50mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 189LMX035M2EH
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details