For New Design: Yes
Capacitance: 18,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 18,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 189LMX010M2DD is an aluminum electrolytic capacitor with a capacitance of 18,000 µF, a rated voltage of 10 VDC, and a diameter-length dimension of 30 mm × 30 mm. It operates within a temperature range of -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. The ESR at 120 Hz and +20°C is 0.0553 Ω, and the maximum RMS ripple current is 2.37 A. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 189LMX010M2DD is an aluminum electrolytic capacitor with a capacitance of 18,000 µF, a rated voltage of 10 VDC, and a diameter-length dimension of 30 mm × 30 mm. It operates within a temperature range of -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. The ESR at 120 Hz and +20°C is 0.0553 Ω, and the maximum RMS ripple current is 2.37 A. Capacitance tolerance is +20% at 120 Hz and 20°C.