Cornell Dubilier Aluminum Electrolytic 189LMX010M2BH

Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 10V Tolerance: -10%/+50% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 10V Tolerance: -10%/+50% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 189LMX010M2BH is a 18,000 µF, 10 V aluminum electrolytic capacitor with a 22 mm diameter and 50 mm length, designed for bulk filtering and switching power supplies. It operates over a temperature range of -40°C to +105°C and has a 5000-hour load life at rated voltage and ripple current. Its ESR at 120 Hz and 20°C is 0.0553 Ω, and the maximum RMS ripple current is 2.45 A. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified at 3√CV with 5 minutes to stabilize. The part meets the series' requirements for surge voltage (13 V), dissipation factor (0.6), impedance ratio (-25°C/+20°C of 15), and shelf life at 105°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 189LMX010M2BH is a 18,000 µF, 10 V aluminum electrolytic capacitor with a 22 mm diameter and 50 mm length, designed for bulk filtering and switching power supplies. It operates over a temperature range of -40°C to +105°C and has a 5000-hour load life at rated voltage and ripple current. Its ESR at 120 Hz and 20°C is 0.0553 Ω, and the maximum RMS ripple current is 2.45 A. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified at 3√CV with 5 minutes to stabilize. The part meets the series' requirements for surge voltage (13 V), dissipation factor (0.6), impedance ratio (-25°C/+20°C of 15), and shelf life at 105°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 189LMX010M2BH - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
189LMX010M2BH
Aluminum Electrolytic 189LMX010M2BH
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 10V Tolerance: -10%/+50% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 18,000 µF
  • Voltage DC: 10V
  • Tolerance: -10%/+50%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 22mm
  • Length: 50mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 189LMX010M2BH
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C643U030EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers