The 189LMH035MZDF is a snap-in aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 18,000 µF, a maximum ESR of 36.84 mΩ at 120 Hz and 20°C, and a ripple current rating of 4.3 A at 105°C. It has a diameter of 30 mm and a height of 40 mm. The operating temperature range is -25°C to +105°C. The capacitor meets a load life requirement of 2000 hours at rated voltage and ripple current at 105°C, with capacitance change limited to less than 20% of the initial value and dissipation factor not exceeding 200% of the maximum specified value.
Datasheet Summary Powered by GS/AI
The 189LMH035MZDF is a snap-in aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 18,000 µF, a maximum ESR of 36.84 mΩ at 120 Hz and 20°C, and a ripple current rating of 4.3 A at 105°C. It has a diameter of 30 mm and a height of 40 mm. The operating temperature range is -25°C to +105°C. The capacitor meets a load life requirement of 2000 hours at rated voltage and ripple current at 105°C, with capacitance change limited to less than 20% of the initial value and dissipation factor not exceeding 200% of the maximum specified value.