The 189LMH016MZCD is an aluminum electrolytic capacitor rated for 16 WVDC with a capacitance of 18,000 µF, a maximum ESR of 46.05 mΩ at 120 Hz and +20°C, and a rated ripple current of 3.5 A. It has a diameter of 25 mm and a length of 30 mm, and is designed for operation at temperatures from -40°C to +105°C with rated voltage and ripple current applied for 2000 hours. The part features a snap-in lead style and meets the load life requirement of capacitance change less than 20% of initial value and dissipation factor less than 200% of maximum specified value after testing.
Datasheet Summary Powered by GS/AI
The 189LMH016MZCD is an aluminum electrolytic capacitor rated for 16 WVDC with a capacitance of 18,000 µF, a maximum ESR of 46.05 mΩ at 120 Hz and +20°C, and a rated ripple current of 3.5 A. It has a diameter of 25 mm and a length of 30 mm, and is designed for operation at temperatures from -40°C to +105°C with rated voltage and ripple current applied for 2000 hours. The part features a snap-in lead style and meets the load life requirement of capacitance change less than 20% of initial value and dissipation factor less than 200% of maximum specified value after testing.