The 189LMB025M2DF is a snap-in aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 18,000 µF, a maximum ESR of 41.45 mΩ at 120 Hz and +20°C, and a ripple current rating of 3.9 A at 105°C. It measures 30 mm in diameter and 40 mm in height. The capacitor operates from -40°C to +105°C, has a capacitance tolerance of +20%, and a dissipation factor of 0.25. It is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied, and meets shelf life requirements at 85°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 189LMB025M2DF is a snap-in aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 18,000 µF, a maximum ESR of 41.45 mΩ at 120 Hz and +20°C, and a ripple current rating of 3.9 A at 105°C. It measures 30 mm in diameter and 40 mm in height. The capacitor operates from -40°C to +105°C, has a capacitance tolerance of +20%, and a dissipation factor of 0.25. It is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied, and meets shelf life requirements at 85°C with no voltage applied.