The 189LMB016M2BG is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 18,000 μF, a maximum ESR of 46.05 mΩ at 120 Hz and +20°C, and a rated RMS ripple current of 3.5 A at 105°C. It has a Case Code BG, dimensions of 22 mm diameter by 45 mm height, and operates within a temperature range of -40°C to +105°C. The capacitor supports a load life of 3000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of initial value and dissipation factor remaining under 200% of the maximum specified value. It meets the specified surge voltage, leakage current, and impedance ratio requirements for its voltage class.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 189LMB016M2BG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |