The 189LBA025M2ED is a snap-in aluminum electrolytic capacitor rated for 25VDC, with a capacitance of 18,000 µF, a maximum ESR of 41.45 mΩ, and a dry dimensions of 35 mm × 30 mm. It supports a ripple current of 4.68 A at 120 Hz and +20°C, and operates within a temperature range of −25°C to +85°C. The part meets a 2,000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified at 3√CV after 5 minutes at 20°C and rated voltage. Dissipation factor is 0.15 at 120 Hz.
Datasheet Summary Powered by GS/AI
The 189LBA025M2ED is a snap-in aluminum electrolytic capacitor rated for 25VDC, with a capacitance of 18,000 µF, a maximum ESR of 41.45 mΩ, and a dry dimensions of 35 mm × 30 mm. It supports a ripple current of 4.68 A at 120 Hz and +20°C, and operates within a temperature range of −25°C to +85°C. The part meets a 2,000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified at 3√CV after 5 minutes at 20°C and rated voltage. Dissipation factor is 0.15 at 120 Hz.