Aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 18000 μF, and a maximum RMS ripple current of 3.98 A at 120 Hz and +85°C. It has an ESR of 46.05 mΩ, dimensions of 22 mm diameter by 40 mm length, and operates over a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C. It is designed for filtering and switching power supply applications with a load life of 2000 hours at 85°C with rated voltage and ripple current applied. The lead style is Code 4S with straight leads.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 18000 μF, and a maximum RMS ripple current of 3.98 A at 120 Hz and +85°C. It has an ESR of 46.05 mΩ, dimensions of 22 mm diameter by 40 mm length, and operates over a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C. It is designed for filtering and switching power supply applications with a load life of 2000 hours at 85°C with rated voltage and ripple current applied. The lead style is Code 4S with straight leads.