For New Design: Yes
Capacitance: 1,800 µF
Voltage DC: 50V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1,800 µF
Voltage DC: 50V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 188LMX050M2BD is an aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 1800 µF, a maximum ESR of 0.1842 Ω at 120 Hz and 20°C, and a rated ripple current of 1.17 A at 105°C. It has a diameter of 22 mm and a length of 30 mm. The capacitor operates over a temperature range of -40°C to +105°C and is rated for a 5000-hour load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, with leakage current specified at 3√CV. Impedance ratio at -25°C relative to 20°C is 6, and at -40°C it is 15.
Datasheet Summary Powered by GS/AI
The 188LMX050M2BD is an aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 1800 µF, a maximum ESR of 0.1842 Ω at 120 Hz and 20°C, and a rated ripple current of 1.17 A at 105°C. It has a diameter of 22 mm and a length of 30 mm. The capacitor operates over a temperature range of -40°C to +105°C and is rated for a 5000-hour load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, with leakage current specified at 3√CV. Impedance ratio at -25°C relative to 20°C is 6, and at -40°C it is 15.