The 188LMB050M2BC is a 50 V aluminum electrolytic capacitor with a capacitance of 1800 µF, a maximum ESR of 322.36 mΩ at 120 Hz and 20°C, and a rated RMS ripple current of 1.5 A at 105°C. It has a cylindrical case measuring 22 mm in diameter and 25 mm in height. The unit operates within a temperature range of -40°C to +105°C and is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The part features straight lead style supports and is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 188LMB050M2BC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |