For New Design: Yes
Capacitance: 1,800 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 1.99 A @ 100 kHz, 105°C
ESR: 221 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 16mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1,800 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 1.99 A @ 100 kHz, 105°C
ESR: 221 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 16mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 188JZM6R3M is a 1800 µF, 6.3 V aluminum electrolytic capacitor with a low ESR design for bypass, coupling, filtering, and decoupling applications. It is rated for operation from -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current. The part measures 10 mm in diameter and 16 mm in length, with a lead spacing of 5 mm. At 120 Hz and 25°C, its ESR is 0.221 Ω, and its maximum RMS ripple current is 1990 mA at 100 kHz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 188JZM6R3M is a 1800 µF, 6.3 V aluminum electrolytic capacitor with a low ESR design for bypass, coupling, filtering, and decoupling applications. It is rated for operation from -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current. The part measures 10 mm in diameter and 16 mm in length, with a lead spacing of 5 mm. At 120 Hz and 25°C, its ESR is 0.221 Ω, and its maximum RMS ripple current is 1990 mA at 100 kHz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C.