For New Design: Yes
Capacitance: 1,800 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 3.08 A @ 100 kHz, 105°C
ESR: 166 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 23mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1,800 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 3.08 A @ 100 kHz, 105°C
ESR: 166 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 23mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 188JZM016M is a 1,800 µF aluminum electrolytic capacitor rated for 16 VDC, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 10 mm and a length of 23 mm, with a lead spacing of 5 mm. It operates over a temperature range of -40°C to +105°C and meets a 2,000-hour load life specification at 105°C with rated voltage and ripple current applied. At 120 Hz and 25°C, its ESR is 0.166 Ω, and its rated RMS ripple current is 3.08 A at 100 kHz and 105°C. The capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 188JZM016M is a 1,800 µF aluminum electrolytic capacitor rated for 16 VDC, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 10 mm and a length of 23 mm, with a lead spacing of 5 mm. It operates over a temperature range of -40°C to +105°C and meets a 2,000-hour load life specification at 105°C with rated voltage and ripple current applied. At 120 Hz and 25°C, its ESR is 0.166 Ω, and its rated RMS ripple current is 3.08 A at 100 kHz and 105°C. The capacitance tolerance is +20% at 120 Hz and 20°C.