Knowles Precision Devices Feed Through, Pass Through Capacitors 1812J1000332MCTE03

Description
3300pF ±20% 100V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)
Request a Quote Datasheet
Description
3300pF ±20% 100V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1812J1000332MCTE03-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1812J1000332MCTE03-ND
Feed Through, Pass Through Capacitors 1812J1000332MCTE03-ND
3300pF ±20% 100V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

3300pF ±20% 100V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1812J1000332MCTE03-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Polymer - 107XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details