The 167FSR360XPAF is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for a working voltage of 360 VDC with a surge voltage of 390 VDC. It has a capacitance of 160 µF, an ESR of 0.553 Ω at 120 Hz and 20°C, and physical dimensions of 13.5 mm in diameter by 38 mm in length. The capacitor meets JIS 2365 compliance, operates within a temperature range of -20°C to +55°C, and maintains capacitance change under 10% and dissipation factor under 150% of specified maximum after 500 hours at 55°C with no voltage applied. Leakage current is limited to 1× rated WVDC at 25°C after 5 minutes. The part supports 5,000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 167FSR360XPAF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |