The 167FSR330XBCF is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 330 VDC with a capacitance of 160 µF. It has a maximum ESR of 0.553 Ω at 120 Hz and 20°C, and dimensions of 11 mm in diameter by 48 mm in length. The part complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20%. The dissipation factor is 0.06 at 120 Hz and 25°C, and leakage current is specified at 5 minutes with rated voltage applied. It is qualified for 5000 flashes at rated voltage through a Xe flash tube with 0.7-1.0 Ω discharge resistance, and maintains performance after 500 hours at 55°C with no voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 167FSR330XBCF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |