The 167FSR310XHAD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 310 VDC and a capacitance of 160 µF. It has a maximum ESR of 0.553 Ω at 120 Hz and 20°C, and dimensions of 12 mm in diameter by 35 mm in length. The capacitor complies with JIS 2365 and operates within a temperature range of -20°C to +55°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The dissipation factor is 0.06 at 120 Hz and 25°C, and leakage current is specified with a 5-minute measurement at rated voltage. It supports 5000 flash cycles at rated voltage through a 0.7-1.0 Ω discharge resistance and meets endurance criteria after 500 hours at 55°C with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 167FSR310XHAD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |