Cornell Dubilier Film Capacitors 160332K1000C

Description
3300pF Film Capacitor 250V 1000V (1kV) Polyester, Metallized Radial
Request a Quote Datasheet
Description
3300pF Film Capacitor 250V 1000V (1kV) Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160332K1000C-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
160332K1000C-ND
Film Capacitors 160332K1000C-ND
3300pF Film Capacitor 250V 1000V (1kV) Polyester, Metallized Radial

3300pF Film Capacitor 250V 1000V (1kV) Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 160332K1000C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
160332K1000C
Capacitors - Film Capacitors 160332K1000C
CAP FILM 3300PF 10% 1KVDC RADIAL

CAP FILM 3300PF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 160332K1000C-ND 160332K1000C
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details