The 159TMA010M is a 15,000 µF aluminum electrolytic capacitor rated for 10 VDC, designed for filtering, bypass, coupling, and blocking applications with extended life and a 2000-hour load life at 105°C. It features a maximum ESR of 0.0575 Ω at 120 Hz and 20°C, with a maximum RMS ripple current of 1950 mA at 105°C. The unit measures 22 mm in diameter by 41 mm in length and operates over a temperature range of -40°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor not exceeding 0.12 for this voltage rating. It meets a surge voltage of 12.5 VDC and leakage current limits of 0.03CV or 4 µA, whichever is greater.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 159TMA010M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |