The 159LMB025M2ED is a snap-in aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 15,000 µF, operating from -40°C to +105°C. It has a maximum ESR of 49.73 mΩ at 120 Hz and +20°C, and a rated ripple current of 3.25 A at 105°C. The component measures 35 mm in diameter by 30 mm in length. It is designed for high ripple current applications and meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
CAP ALUM 15000UF 20% 25V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 159LMB025M2ED | 159LMB025M2ED |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) |