The 159LMB010M2AF is a 15,000 µF aluminum electrolytic capacitor rated for 10 VDC, designed for high ripple current applications such as filtering and switching power supplies. It operates within a temperature range of -40°C to +105°C and has a maximum ESR of 60.78 mΩ at 120 Hz and +20°C, with a rated RMS ripple current of 2.31 A at +105°C. The capacitor has a case size of 20 mm diameter by 40 mm height and complies with a 3,000-hour load life at 105°C and rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. The part is designed for through-hole mounting with straight leads, consistent with the LMB series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 159LMB010M2AF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |