The 159LBB016M2DC is an aluminum electrolytic capacitor rated for 16 V DC with a capacitance of 15,000 µF, a maximum ESR of 3.66 mΩ at 120 Hz and +20°C, and a ripple current rating of 55.26 A RMS at 85°C. It has dimensions of 30 mm diameter by 25 mm height and operates within a temperature range of -40°C to +85°C. The capacitor has a capacitance tolerance of +20% and a rated load life of 3,000 hours at 85°C with rated voltage and ripple current applied. Lead style is Code D, with a diameter range of 30 to 40 mm.
CAP ALUM 15000UF 20% 16V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 159LBB016M2DC | 159LBB016M2DC |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) |