The 159LBB016M2CD is a snap-in aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 15,000 µF, a maximum ESR of 55.26 mΩ at 120 Hz and 20°C, and a ripple current rating of 3.46 A at 85°C. It has a diameter-length dimension of 25 mm × 30 mm, operates within -40°C to +85°C, and meets a 3,000-hour load life specification at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor ≤ 0.15 at 120 Hz. The part is designed for filtering and switching power supply applications.
CAP ALUM 15000UF 20% 16V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 159LBB016M2CD | 159LBB016M2CD |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) |