The 159LBA035M2DF is a snap-in aluminum electrolytic capacitor with a rated voltage of 35VDC, capacitance of 15000μF, and a maximum RMS ripple current of 5.07A at 120Hz and +85°C. It has an ESR of 44.21mΩ and dimensions of 30mm diameter by 40mm height. The operating temperature range is -25°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120Hz and 20°C, and dissipation factor is 0.4 at 120Hz. The part is designed for filtering and switching power supply applications.
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44.21mOhm @ 120Hz 2000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 15000µF 35V
CAP ALUM 15000UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 159LBA035M2DF | 159LBA035M2DF-ND | 2002-159LBA035M2DF | 159LBA035M2DF |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |