The 159CKE6R3MQW is a 15000 µF, 6.3 VDC aluminum electrolytic capacitor in a radial leaded package with dimensions of 16 mm in diameter and 30 mm in length. It has a maximum ESR of 0.05747 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 1820 mA at 105°C. The capacitor operates from -40°C to +105°C for voltages up to 100 VDC and meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of initial value, dissipation factor under 200% of maximum specified, and leakage current under 100% of maximum specified.
CAP ALUM 15000UF 20% 6.3V RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 159CKE6R3MQW | 159CKE6R3MQW |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) |