The 104HC4A102K2CM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 0.10 µF, rated for 400 VAC at 1000 A RMS current with a maximum ESR of 1.5 mΩ at 100 kHz. The capacitor operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the KVAR rating de-rates at 2.25°C per °C. It complies with UL94V0 flame retardancy standards. The package has dimensions of 30.2 mm width, 30 mm height, and 68 mm length, with a 2CM6 terminal style and inductance less than 5 nH.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104HC4A102K2CM6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |